Samtec Inc. connector accessories LST-115-07-T-D

Description
N Type Jack / Plug
Request a Quote Datasheet
Description
N Type Jack / Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
LST-115-07-T-D
connector accessories LST-115-07-T-D
N Type Jack / Plug

N Type Jack / Plug

Buy Now
Socket, 2.54Mm, 30 Position; Connector Systems Samtec - 85T5409 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 30 Position; Connector Systems Samtec
85T5409
Socket, 2.54Mm, 30 Position; Connector Systems Samtec 85T5409
SOCKET, 2.54MM, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:LST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

SOCKET, 2.54MM, 30 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:LST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number LST-115-07-T-D 85T5409
Product Name connector accessories Socket, 2.54Mm, 30 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
XH3 Half-pitch Board-to-Board Connectors - XH3A-3042-A - Aratas America LLC
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
5 suppliers