Samtec Inc. Socket, 2.54Mm, 14 Position; Connector Systems Samtec LST-107-07-T-D

Description
SOCKET, 2.54MM, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:LST Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:LST Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, 14 Position; Connector Systems Samtec - 85T5387 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 14 Position; Connector Systems Samtec
85T5387
Socket, 2.54Mm, 14 Position; Connector Systems Samtec 85T5387
SOCKET, 2.54MM, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:LST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

SOCKET, 2.54MM, 14 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:LST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T5387
Product Name Socket, 2.54Mm, 14 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Coaxial Adapters - P221B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details