Samtec Inc. Board to Board & Mezzanine Connectors LSS-105-02-F-DV-A

Description
0.635 mm Razor Beam High-Speed Hermaphro
Request a Quote Datasheet
Description
0.635 mm Razor Beam High-Speed Hermaphro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
LSS-105-02-F-DV-A
Board to Board & Mezzanine Connectors LSS-105-02-F-DV-A
0.635 mm Razor Beam High-Speed Hermaphro

0.635 mm Razor Beam High-Speed Hermaphro

Buy Now
Socket, 0.635Mm, 10 Position; Mezzanine Connector Type Samtec - 85T5345 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 0.635Mm, 10 Position; Mezzanine Connector Type Samtec
85T5345
Socket, 0.635Mm, 10 Position; Mezzanine Connector Type Samtec 85T5345
SOCKET, 0.635MM, 10 POSITION; Mezzanine Connector Type:Hermaphroditic; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes

SOCKET, 0.635MM, 10 POSITION; Mezzanine Connector Type:Hermaphroditic; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number LSS-105-02-F-DV-A 85T5345
Product Name Board to Board & Mezzanine Connectors Socket, 0.635Mm, 10 Position; Mezzanine Connector Type Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Header; 8; 8 A; 125/300 V; 0.150 in.; 1.25 in.; Polyamide 6.6 - 70078493 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details