Samtec Inc. Socket, 2.54Mm, 10 Position; Connector Systems Samtec LST-105-07-G-D

Description
SOCKET, 2.54MM, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:LST Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:LST Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, 10 Position; Connector Systems Samtec - 85T5382 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 10 Position; Connector Systems Samtec
85T5382
Socket, 2.54Mm, 10 Position; Connector Systems Samtec 85T5382
SOCKET, 2.54MM, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:LST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

SOCKET, 2.54MM, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:LST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
LST-105-07-G-D
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) LST-105-07-G-D
.100 LOCKING HERMAPHRODITIC TER

.100 LOCKING HERMAPHRODITIC TER

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 85T5382 LST-105-07-G-D
Product Name Socket, 2.54Mm, 10 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1730920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details