Lingto Electronic Limited Datasheets for IC Clocks

IC clocks are semiconductor integrated circuits (ICs) that are designed to keep time.
IC Clocks: Learn more

Page: 1 10 16 17 18 19 20 21 22 23 24 25 26 27 28 30 40 50 60 70 78
Product Name Notes
1024K NV SRAM & PHANTOM CLOCK
156.25HCSLX1,25LVCMO SX2,20LVCMOS
2-OUTPUT AUTO GRADE MEMS PCIE CL
2-OUTPUT AUTOMTIVE GRADE MEMS PC
2-WIRE DIGITAL INPUT RTC
3-OUTPUT MEMS AUTO CLOCK GEN
3.3V/5V CLOCK RATE ADAPTER
4096K NV SRAM & PHANTOM CLOCK
50LVCMOSX4, -40C-105C, 25PPM, 1K
50LVCMOSX4, -40C-105C, 25PPM
50LVCMOSX4, -40C-105C, 50PPM, 1K
50LVCMOSX4, -40C-105C, 50PPM
50LVCMOSX4, -40C-85C, 25PPM, 1K
50LVCMOSX4, -40C-85C, 25PPM
50LVCMOSX4, -40C-85C, 50PPM, 1K
50LVCMOSX4, -40C-85C, 50PPM
ATM/SONET/SDH SUPPORT CIRCUIT, 1
CLOCK DRIVER, BIPOLAR, MBCY8
CLOCK GENERATOR AND READY INTERF
CLOCK GENERATOR, 68MHZ PDSO8
CLOCK GENERATOR
CLOCKS
CYII5SM1300AB-HWC
DP8570A TIMER CONTROL PERIPHERAL
DP8573A REAL TIME CLOCK (RTC)
DS1088 LOW-COST FIXED-FREQUENCY
DS1307 64 X 8, SERIAL, I2C RTC
DS1337 I2C SERIAL RTC
DS1339 I2C SERIAL RTC
DS1685 5V REAL-TIME CLOCK
DS17285 REAL-TIME CLOCK
DS21610 3.3V/5V CLOCK RATE ADAPT
DS26503 T1/E1/J1 BITS ELEMENT
DS3100GN+
DS3104GN+
DS90LV110AT 1 TO 10 LVDS DATA/CL
DUAL MARKED (7800802GA)
EXTREMELY ACCURATE I2C-INTEGRATE
IC ADAPT CLK RATE 3.3V/5V 16SOIC
IC CLK BUF 1:10 200MHZ 28TSSOP
IC CLK BUF 1:10 400MHZ 28TSSOP
IC CLK BUFF 10OUT 100MHZ 44LQFP
IC CLK BUFF 10OUT 200MHZ 44LQFP
IC CLK BUFF 11OUT 200MHZ 52LQFP
IC CLK BUFF 13OUT 200MHZ 52LQFP
IC CLK BUFF 18OUT 100MHZ 100LQFP
IC CLK BUFF 18OUT 200MHZ 100LBGA
IC CLK BUFF 8OUT 200MHZ 32TQFP
IC CLK BUFF 8OUT 200MHZ 44TQFP
IC CLK BUFF DVR 8:8 80MHZ 32PLCC
IC CLK BUFF SKEW 8OUT 24SOIC
IC CLK BUFF SKEW 8OUT 32PLCC
IC CLK BUFFER 1:12 180MHZ 28SSOP
IC CLK BUFFER 1:24 200MHZ 48SSOP
IC CLK BUFFER 2:2 10MHZ 8VSSOP
IC CLK BUFFER 8:8 80MHZ 32PLCC
IC CLK BUFFR CMOS OUT 32-PLCC
IC CLK DIFF DIRECT RAMBUS 24QSOP
IC CLK GEN TAPE DRV 4CH 16SOIC
IC CLK ZDB 133MHZ 8SOIC
IC CLK/DRVR CPU 200MHZ 56SSOP
IC CLOCK 440BX AGP 56SSOP
IC CLOCK BUFF 8:8 80MHZ 32-PLCC
IC CLOCK DDR266 PRO VIA 48SSOP
IC CLOCK GEN PCIX BUFF 28SSOP
IC CLOCK GEN PCIX BUFF 28TSSOP
IC CLOCK GEN PCIX BUFF 48TSSOP
IC CLOCK GENERATOR EMI 8TSSOP
IC CLOCK MOD SS 3.3V TSOT23-6
IC CLOCK MOD SS 8-TSSOP
IC CLOCK PROG 4MHZ 1:1 8USOP
IC CLOCK RATE ADAPTER 16SOIC
IC CLOCK RATE ADAPTER 8DIP
IC CLOCK SS EMI 8-SOIC
IC CLOCK SS LOW EMI 8-SOIC
IC CLOCK SS LOW EMI 8-TSSOP
IC CLOCK SSCG EMI 20-SSOP
IC CLOCK SSCG EMI 20-TSSOP
IC CLOCK SSCG EMI 8-SOIC
IC CLOCK W305 SOLANO 56SSOP
IC CRYSTAL MULT SS 8-USOP
IC ECONOSCILLATOR 3.3V 8-MSOP
IC ECONOSCILLATOR 3.3V 8USOP
IC ECONOSCILLATOR DUAL 8UMAX
IC ECONOSCILLATOR SS 8-SOIC
IC ECONOSCILLATOR SS 8-UMAX
IC ECONOSCILLATOR SS 8-USOP
IC ECONOSCILLATOR SS 8UMAX
IC ECONOSILL 3.3V SS 8-USOP
IC ECONOSILLATOR 3.3V SS 8-USOP
IC INTEGRATED CIRCUIT
IC MCD ANALOG
IC PROG PWM 5BIT 100KHZ 8-USOP
IC RECORDER TEMP 8-BIT 24-DIP
IC RTC 3V 2K NV RAM 24-SOIC
IC RTC 3V 64-BIT Y2KC 24-SOIC
IC RTC 3V 64-BIT Y2KC 28-PLCC
IC RTC 3V 64-BIT Y2KC IND 28PLCC
IC RTC 3V 8K NV RAM 28-TSOP
IC RTC 5V 64-BIT Y2KC 24-DIP
IC RTC BINARY CNT I2C 10-USOP
IC RTC BINARY CNT I2C 8-DIP
IC RTC BINARY CNT I2C 8-SOIC
IC RTC BINARY CNT I2C 8-USOP
IC RTC BINARY CNT SER 6-TSOC
IC RTC CLK/CAL SPI 14TDFN
IC RTC CLK/CALENDAR I2C 16-SOIC
IC RTC CLK/CALENDAR I2C 8-DIP
IC RTC CLK/CALENDAR I2C 8-SOIC
IC RTC CLK/CALENDAR I2C 8-USOP
IC RTC CLK/CALENDAR PAR 24-DIP
IC RTC CLK/CALENDAR PAR 24-EDIP
IC RTC CLK/CALENDAR PAR 24-SOIC
IC RTC CLK/CALENDAR PAR 24-TSSOP
IC RTC CLK/CALENDAR PAR 28-DIP
IC RTC CLK/CALENDAR PAR 28-EDIP
IC RTC CLK/CALENDAR PAR 28-PLCC
IC RTC CLK/CALENDAR PAR 28-SOIC
IC RTC CLK/CALENDAR PAR 28-TSOP
IC RTC CLK/CALENDAR PAR 28DIP
IC RTC CLK/CALENDAR PAR 32-EDIP
IC RTC CLK/CALENDAR PAR 32-TQFP
IC RTC CLK/CALENDAR PAR 32-TSOP
IC RTC CLK/CALENDAR PAR 34-PCM
IC RTC CLK/CALENDAR PAR 48-BGA
IC RTC CLK/CALENDAR PARAL 32EDIP
IC RTC CLK/CALENDAR SER 8-DIP
IC RTC CLK/CALENDAR SER 8-SOIC
IC RTC CLK/CALENDAR SPI 16-DIP
IC RTC CLK/CALENDAR SPI 20-TSSOP
IC RTC ELAPSED CNT PAR 24-TSSOP
IC RTC EVENT REC I2C 8-DIP
IC RTC PHANTOM PAR 16-DIP
IC RTC PHANTOM PAR 16-SOIC
IC RTC PHANTOM PAR 28-DIP
IC RTC PHANTOM PAR 32-DIP
IC RTC PHANTOM PAR 34-PCM
IC RTC PHANTOM PARALLEL 16SOIC
IC RTC PHANTOM PARALLEL 20TSSOP
IC RTC PHANTOM PARALLEL 28EDIP
IC RTC PHANTOM PARALLEL 34PWRCP
IC RTC RAM Y2K 3.3V 120NS 28EDIP
IC RTC RAM Y2K 3.3V 150NS 34-PCM
IC RTC RAM Y2K 5V 100NS 34-PCM
IC RTC SYSTEM CTRLR SER 20-SOIC
IC RTC SYSTEM CTRLR SER 20-TSSOP
IC RTC TCP PAR 28-PLCC
IC SONET/SDH SYNC CSBGA
IC T1/E1/J1 64KCC ELEMENT 64LQFP
IC T1/E1/J1 BITS ELEMENT 64-LQFP
IC TIMING CARD LINE 81-CSBGA
IC TIMING CARD STRATUM 256CSBGA
IC TIMING CARD STRATUM 81CSBGA
IC TIMING DUAL DPLL 256-CSBGA
IC TIMING DUAL DPLL 256CSBGA
IC TIMING LINE CARD 256CSBGA
IC TIMING LINE CARD 64-LQFP
IC TIMING LINE CARD 64TQFP
IC TIMING LINE CARD 81CSBGA
IC TIMING SINGLE DPLL 256CSBGA
LOW SKEW CLOCK DRIVER, 0 TRUE OU
LOW SKEW CLOCK DRIVER, 90LV SERI
LOW SKEW CLOCK DRIVER
LOW-CURRENT SPI/3-WIRE RTC
MEMS OSC AUTO -40C-125C
MEMS OSC AUTO LOWPWR -40C-105C
MEMS OSC AUTO LOWPWR -40C-85C
MULTI-PHASE PLL CLOCK BUFFER
OSC MEMS LVCMOS SMD
PHASE LOCKED LOOPS - PLL 2.5V/3.
PLL BASED CLOCK DRIVER, 7B SERIE
PLL BASED CLOCK DRIVER
PLL FREQUENCY SYNTHESIZER
PROCESSOR SPECIFIC CLOCK GENERAT
RAMIFIED WATCHDOG TIMEKEEPER
REAL TIME CLOCK 0 TIMER(S) PBGA6
REAL TIME CLOCK, NON-VOLATILE, 0
REAL TIME CLOCK, VOLATILE, 0 TIM
REAL TIME CLOCK, VOLATILE, 2 TIM
ROBOCLOCK MGMT
RTC, NON-VOLATILE
T1/E1/J1/64KCC BITS ELEMENT
TRICKLE-CHARGE TIMEKEEPING CHIP
VIDEO CLOCK GENERATOR

<< Prev Next >>