Rochester Electronics Clock/Timing - Real Time Clocks DS1553P-100

Description
IC RTC RAM Y2K 5V 100NS 34-PCM
Description
IC RTC RAM Y2K 5V 100NS 34-PCM
Datasheet
Datasheet Summary
Powered by GS/AI

The DS1553P-100 is a real-time clock (RTC) and nonvolatile static RAM (NV SRAM) integrated circuit designed for timekeeping applications. It features a built-in lithium energy source, ensuring operation for over 10 years without power. The device is year-2000 compliant and includes a programmable watchdog timer, RTC alarm, and power-on reset functionality. The RTC registers provide BCD-coded time and date information, with automatic leap year compensation valid until the year 2100. The DS1553P-100 supports a byte-wide interface for accessing clock registers, which are resident in the top 16 RAM locations. It also includes a battery voltage level indicator and power-fail write protection, allowing for a ±10% power supply tolerance. The device is available in a 34-pin PowerCap package, which requires a separate PowerCap module for the crystal and battery, facilitating easier assembly and preventing damage during soldering. This product is suitable for applications requiring reliable timekeeping and data retention in the absence of power.

Datasheet Summary
Powered by GS/AI

The DS1553P-100 is a real-time clock (RTC) and nonvolatile static RAM (NV SRAM) integrated circuit designed for timekeeping applications. It features a built-in lithium energy source, ensuring operation for over 10 years without power. The device is year-2000 compliant and includes a programmable watchdog timer, RTC alarm, and power-on reset functionality. The RTC registers provide BCD-coded time and date information, with automatic leap year compensation valid until the year 2100. The DS1553P-100 supports a byte-wide interface for accessing clock registers, which are resident in the top 16 RAM locations. It also includes a battery voltage level indicator and power-fail write protection, allowing for a ±10% power supply tolerance. The device is available in a 34-pin PowerCap package, which requires a separate PowerCap module for the crystal and battery, facilitating easier assembly and preventing damage during soldering. This product is suitable for applications requiring reliable timekeeping and data retention in the absence of power.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Real Time Clocks - DS1553P-100 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
DS1553P-100
Clock/Timing - Real Time Clocks DS1553P-100
IC RTC RAM Y2K 5V 100NS 34-PCM

IC RTC RAM Y2K 5V 100NS 34-PCM

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number DS1553P-100
Product Name Clock/Timing - Real Time Clocks
Device Type Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2308SC-3-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Application Specific - CY28410OXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 266 MHz
View Details
2 suppliers