Texas Instruments Standard Linear and Logic Clock/Timing - Clock/Timing - Clock Buffers, Drivers - DS90LV110TMTC/NOPB DS90LV110TMTC/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 126364-DS90LV110TMTC /NOPB Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS, LVPECL, PECL Output: LVDS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 126364-DS90LV110TMTC /NOPB Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS, LVPECL, PECL Output: LVDS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - DS90LV110TMTC/NOPB - 126364-DS90LV110TMTC/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - DS90LV110TMTC/NOPB
126364-DS90LV110TMTC/NOPB
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - DS90LV110TMTC/NOPB 126364-DS90LV110TMTC/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 126364-DS90LV110TMTC /NOPB Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS, LVPECL, PECL Output: LVDS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 126364-DS90LV110TMTC/NOPB
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVDS, LVPECL, PECL
Output: LVDS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - DS90LV110TMTC/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
DS90LV110TMTC/NOPB-ND
Clock Buffers, Drivers DS90LV110TMTC/NOPB-ND
"Clock Fanout Buffer (Distribution) IC 1:10 400MHz 28-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 400MHz 28-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
 - DS90LV110TMTC/NOPB - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 90LV Series, 10 True Output(s), 0 Inverted Output(s), CMOS, PDSO28

Low Skew Clock Driver, 90LV Series, 10 True Output(s), 0 Inverted Output(s), CMOS, PDSO28

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - DS90LV110TMTC/NOPB - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
DS90LV110TMTC/NOPB
Clock/Timing - Clock Buffers, Drivers DS90LV110TMTC/NOPB
IC CLK BUF 1:10 400MHZ 28TSSOP

IC CLK BUF 1:10 400MHZ 28TSSOP

Supplier's Site Datasheet
Lvds Data & Clock Distributor, Tssop-28; Clock Ic Type Texas Instruments - 34AH0549 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Data & Clock Distributor, Tssop-28; Clock Ic Type Texas Instruments
34AH0549
Lvds Data & Clock Distributor, Tssop-28; Clock Ic Type Texas Instruments 34AH0549
LVDS DATA & CLOCK DISTRIBUTOR, TSSOP-28; Clock IC Type:Clock Distribution; Frequency:400MHz; No. of Outputs:10Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:28Pins; Operating RoHS Compliant: Yes

LVDS DATA & CLOCK DISTRIBUTOR, TSSOP-28; Clock IC Type:Clock Distribution; Frequency:400MHz; No. of Outputs:10Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:28Pins; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 126364-DS90LV110TMTC/NOPB DS90LV110TMTC/NOPB-ND DS90LV110TMTC/NOPB DS90LV110TMTC/NOPB 34AH0549
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - DS90LV110TMTC/NOPB Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Lvds Data & Clock Distributor, Tssop-28; Clock Ic Type Texas Instruments
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Real Time Clock; Clock Driver Clock Driver Clock Distribution; Real Time Clock; Clock Generator
Bus Interface LVDS; LVDS LVDS CMOS
Package Type Surface Mount; 28-TSSOP Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP Surface Mount; Surface Mount TSSOP
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CY22150KFC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51211-A07287-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 1898329P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details