Microchip Technology, Inc. Application Specific Clock/Timing DS31406GN2

Description
Ethernet, SONET/SDH, Stratum, Telecom Clock/Frequency Synthesizer, Multiplexer IC 750MHz 1 Output 256-CSBGA (17x17)
Request a Quote Datasheet
Description
Ethernet, SONET/SDH, Stratum, Telecom Clock/Frequency Synthesizer, Multiplexer IC 750MHz 1 Output 256-CSBGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - DS31406GN2-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
DS31406GN2-ND
Application Specific Clock/Timing DS31406GN2-ND
Ethernet, SONET/SDH, Stratum, Telecom Clock/Frequency Synthesizer, Multiplexer IC 750MHz 1 Output 256-CSBGA (17x17)

Ethernet, SONET/SDH, Stratum, Telecom Clock/Frequency Synthesizer, Multiplexer IC 750MHz 1 Output 256-CSBGA (17x17)

Buy Now Datasheet
Clock/Timing - Application Specific - DS31406GN2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
DS31406GN2
Clock/Timing - Application Specific DS31406GN2
IC SONET/SDH SYNC CSBGA

IC SONET/SDH SYNC CSBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number DS31406GN2-ND DS31406GN2
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator
Bus Interface LVPECL
Package Type Surface Mount; 256-LBGA, CSBGA Surface Mount; Surface Mount
Supply Voltage 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-CY2308SI-1H - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers
Application Specific Clock/Timing - SI52111-B4-GT-ND - DigiKey
Specs
Bus Interface HCSL
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 2.97 to 3.63 volts
View Details
2 suppliers
CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver - CDCVF857RHARG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type BGA MICROSTAR JUNIOR,TSSOP,VQFN
Supply Voltage 2.5 volts
View Details
7 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details