Rochester Electronics Clock/Timing - Clock/Timing - Real Time Clocks - DS1248Y-120 DS1248Y-120

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869380-DS1248Y-120 Series: * Features: Real Time Clock (RTC) IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869380-DS1248Y-120 Series: * Features: Real Time Clock (RTC) IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - DS1248Y-120
869380-DS1248Y-120
Clock/Timing - Clock/Timing - Real Time Clocks - DS1248Y-120 869380-DS1248Y-120
Manufacturer: Maxim Integrated Win Source Part Number: 869380-DS1248Y-120 Series: * Features: Real Time Clock (RTC) IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 869380-DS1248Y-120
Series: *
Features: Real Time Clock (RTC) IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Real Time Clocks - DS1248Y-120 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
DS1248Y-120
Clock/Timing - Real Time Clocks DS1248Y-120
1024K NV SRAM & PHANTOM CLOCK

1024K NV SRAM & PHANTOM CLOCK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 869380-DS1248Y-120 DS1248Y-120
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - DS1248Y-120 Clock/Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 1905155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-1ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B13286-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers