The DS2417P is a 1-Wire Real-Time Clock (RTC) from Lingto Electronic Limited, designed for applications requiring accurate timekeeping with minimal hardware. It features a 64-bit lasered ROM for unique identification and operates with a 1-Wire MicroLAN interface, allowing for easy integration into existing systems. The clock provides a time/date representation with a resolution of one second and maintains an accuracy of ±2 minutes per month at 25°C. This device operates over a voltage range of 2.5V to 5.5V and can function in temperatures from -40°C to +85°C. It consumes low power, typically 200nA with the oscillator running, making it suitable for battery-operated devices. The DS2417P includes a programmable interrupt output for system wakeup and supports communication speeds of 16.3kbits per second. Its compact 6-pin TSOC package facilitates easy surface mounting in various electronic applications.
IC RTC BINARY CNT SER 6-TSOC
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | DS2417P |
| Product Name | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock |