Rochester Electronics Clock/Timing - Clock/Timing - Real Time Clocks - DS1685-5 DS1685-5

Description
Manufacturer: Maxim Integrated Win Source Part Number: 917355-DS1685-5 Operating Temperature Range: 0°C ~ 70°C Features: Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm) Package: Tube Package: 24-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 16 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 917355-DS1685-5 Operating Temperature Range: 0°C ~ 70°C Features: Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm) Package: Tube Package: 24-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 16 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - DS1685-5 - 917355-DS1685-5 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - DS1685-5
917355-DS1685-5
Clock/Timing - Clock/Timing - Real Time Clocks - DS1685-5 917355-DS1685-5
Manufacturer: Maxim Integrated Win Source Part Number: 917355-DS1685-5 Operating Temperature Range: 0°C ~ 70°C Features: Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm) Package: Tube Package: 24-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 16 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 917355-DS1685-5
Operating Temperature Range: 0°C ~ 70°C
Features: Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Package: Tube
Package: 24-DIP (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 16
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Real Time Clocks - DS1685-5 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
DS1685-5
Clock/Timing - Real Time Clocks DS1685-5
IC RTC 5V 64-BIT Y2KC 24-DIP

IC RTC 5V 64-BIT Y2KC 24-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 917355-DS1685-5 DS1685-5
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - DS1685-5 Clock/Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9525BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3600 MHz
View Details
CDCE925 Programmable 2-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE925PWRG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
8 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details