Manufacturer: Intel
Win Source Part Number: 916683-D82C28412
Operating Temperature Range: 0°C ~ 85°C
Features: CPU Clock Generator IC 25MHz Output 18-CDIP
Package: Bulk
Package: 18-CDIP
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 18-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
CLOCK GENERATOR AND READY INTERF
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 916683-D82C28412 | D82C28412 |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - D82C28412 | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |