The DS3102GN2 is a versatile timing IC designed for telecom applications, supporting synchronization for Stratum 2, 3E, 3, 4E, and 4, as well as SMC, SEC, and EEC standards. It meets the requirements of GR-1244, GR-253, G.812 Types I-IV, G.813, and G.8262. The device features eight input clocks, including four CMOS/TTL inputs (up to 125MHz) and four LVDS/LVPECL/CMOS/TTL
Ethernet, SONET/SDH, Stratum, Telecom Timing Card IC, Multiplexer IC 312.5MHz 1 Output 81-CSBGA (10x10)
IC TIMING CARD STRATUM 81CSBGA
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | DS3102GN2-ND | DS3102GN2 |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | LVPECL | |
| Package Type | Surface Mount; 81-LBGA, CSBGA | Surface Mount; Surface Mount |
| Supply Voltage | 1.62 to 1.98 volts |