Clock Buffer/Driver IC 8:8 80MHz 32-LCC (J-Lead)
IC CLK BUFFER 8:8 80MHZ 32PLCC
IC CLK BUFFER 8:8 80MHZ 32PLCC
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY7B991V-2JXCT-ND | CY7B991V-2JXCT | CY7B991V-2JXCT |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Buffer/Driver; Clock Driver |
| Bus Interface | LVTTL | LVTTL | |
| Package Type | Surface Mount; 32-LCC (J-Lead) | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts |