Rochester Electronics Clock/Timing - Real Time Clocks DS1557P-70IND

Description
IC RTC CLK/CALENDAR PAR 34-PCM
Description
IC RTC CLK/CALENDAR PAR 34-PCM
Datasheet
Datasheet Summary
Powered by GS/AI

The DS1557P-70IND is a real-time clock/calendar (RTC) integrated circuit that features nonvolatile static RAM, a watchdog timer, and a power-on reset function. It is designed for applications requiring precise timekeeping and data retention, with a temperature range of -40¬8C to +85¬8C. The device is Y2K compliant and includes a battery monitor and power-fail control circuitry to ensure data integrity during power fluctuations. The RTC registers provide BCD-coded year, month, date, day, hours, minutes, and seconds, with automatic leap year compensation valid until the year 2100. The device supports a byte-wide interface for accessing clock registers, which reside in the top RAM locations. It also features an interrupt output for alarm functions and a reset output for CPU activity monitoring. The DS1557P-70IND is packaged in a 34-pin PowerCap configuration and is suitable for industrial applications requiring reliable timekeeping and data storage in nonvolatile memory.

Datasheet Summary
Powered by GS/AI

The DS1557P-70IND is a real-time clock/calendar (RTC) integrated circuit that features nonvolatile static RAM, a watchdog timer, and a power-on reset function. It is designed for applications requiring precise timekeeping and data retention, with a temperature range of -40¬8C to +85¬8C. The device is Y2K compliant and includes a battery monitor and power-fail control circuitry to ensure data integrity during power fluctuations. The RTC registers provide BCD-coded year, month, date, day, hours, minutes, and seconds, with automatic leap year compensation valid until the year 2100. The device supports a byte-wide interface for accessing clock registers, which reside in the top RAM locations. It also features an interrupt output for alarm functions and a reset output for CPU activity monitoring. The DS1557P-70IND is packaged in a 34-pin PowerCap configuration and is suitable for industrial applications requiring reliable timekeeping and data storage in nonvolatile memory.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Real Time Clocks - DS1557P-70IND - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
DS1557P-70IND
Clock/Timing - Real Time Clocks DS1557P-70IND
IC RTC CLK/CALENDAR PAR 34-PCM

IC RTC CLK/CALENDAR PAR 34-PCM

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number DS1557P-70IND
Product Name Clock/Timing - Real Time Clocks
Device Type Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - CY28346OXC - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
SPI Real-Time Clock Module - RV-3149-C3 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details
Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
CDC2510C 3.3-V Phase-Lock Loop Clock Driver - CDC2510CPWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers