Rochester Electronics Clock/Timing - Clock/Timing - Real Time Clocks - DS1305N DS1305N

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869396-DS1305N Operating Temperature Range: -40°C ~ 85°C Features: Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm) Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869396-DS1305N Operating Temperature Range: -40°C ~ 85°C Features: Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm) Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - DS1305N
869396-DS1305N
Clock/Timing - Clock/Timing - Real Time Clocks - DS1305N 869396-DS1305N
Manufacturer: Maxim Integrated Win Source Part Number: 869396-DS1305N Operating Temperature Range: -40°C ~ 85°C Features: Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm) Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 869396-DS1305N
Operating Temperature Range: -40°C ~ 85°C
Features: Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Real Time Clocks
DS1305N
Clock/Timing - Real Time Clocks DS1305N
IC RTC CLK/CALENDAR SPI 16-DIP

IC RTC CLK/CALENDAR SPI 16-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 869396-DS1305N DS1305N
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - DS1305N Clock/Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RV-3129-C3-32.768KHZ-OPTION-B-TB-QC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Clock/Calendar; Real Time Clock
Package Type Surface Mount; Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Clock and Timing IC - 728-ADF4212BRU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 20-TSSOP (0.173", 4.40mm Width)
View Details
3 suppliers
Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details