Rochester Electronics Clock/Timing - Clock/Timing - Real Time Clocks - DS1670E DS1670E

Description
Manufacturer: Maxim Integrated Win Source Part Number: 917352-DS1670E Operating Temperature Range: 0°C ~ 70°C Features: Real Time Clock (RTC) IC Portable System Controller - 3-Wire Serial 20-TSSOP (0.173", 4.40mm Width) Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 917352-DS1670E Operating Temperature Range: 0°C ~ 70°C Features: Real Time Clock (RTC) IC Portable System Controller - 3-Wire Serial 20-TSSOP (0.173", 4.40mm Width) Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - DS1670E - 917352-DS1670E - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - DS1670E
917352-DS1670E
Clock/Timing - Clock/Timing - Real Time Clocks - DS1670E 917352-DS1670E
Manufacturer: Maxim Integrated Win Source Part Number: 917352-DS1670E Operating Temperature Range: 0°C ~ 70°C Features: Real Time Clock (RTC) IC Portable System Controller - 3-Wire Serial 20-TSSOP (0.173", 4.40mm Width) Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 917352-DS1670E
Operating Temperature Range: 0°C ~ 70°C
Features: Real Time Clock (RTC) IC Portable System Controller - 3-Wire Serial 20-TSSOP (0.173", 4.40mm Width)
Package: Tube
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Real Time Clocks - DS1670E - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
DS1670E
Clock/Timing - Real Time Clocks DS1670E
IC RTC SYSTEM CTRLR SER 20-TSSOP

IC RTC SYSTEM CTRLR SER 20-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 917352-DS1670E DS1670E
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - DS1670E Clock/Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
 - 540BAA25M0000CCG - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details
 - 100115FMQB - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface ECL
View Details
2 suppliers
Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-A-TB-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers