Ethernet, SONET/SDH, Stratum, Telecom Clock/Frequency Synthesizer, Multiplexer IC 750MHz 1 Output 256-CSBGA (17x17)
IC SONET/SDH SYNC CSBGA
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | DS31408GN2-ND | DS31408GN2 |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | CMOS; LVPECL | |
| Package Type | Surface Mount; 256-LBGA, CSBGA | Surface Mount; Surface Mount |
| Supply Voltage | 1.8 volts |