Texas Instruments High-Performance Analog Clock Buffers, Drivers DS90LV110ATMT/NOPB

Description
"Clock Fanout Buffer (Distribution) IC 1:10 200MHz 28-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:10 200MHz 28-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - DS90LV110ATMT/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
DS90LV110ATMT/NOPB-ND
Clock Buffers, Drivers DS90LV110ATMT/NOPB-ND
"Clock Fanout Buffer (Distribution) IC 1:10 200MHz 28-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 200MHz 28-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - DS90LV110ATMT/NOPB
140082-DS90LV110ATMT/NOPB
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - DS90LV110ATMT/NOPB 140082-DS90LV110ATMT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 140082-DS90LV110ATMT /NOPB Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS, LVPECL, PECL Output: LVDS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 200MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 140082-DS90LV110ATMT/NOPB
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVDS, LVPECL, PECL
Output: LVDS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - DS90LV110ATMT/NOPB - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 90LV Series, 10 True Output(s), 0 Inverted Output(s), PDSO28

Low Skew Clock Driver, 90LV Series, 10 True Output(s), 0 Inverted Output(s), PDSO28

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - DS90LV110ATMT/NOPB - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
DS90LV110ATMT/NOPB
Clock/Timing - Clock Buffers, Drivers DS90LV110ATMT/NOPB
IC CLK BUF 1:10 200MHZ 28TSSOP

IC CLK BUF 1:10 200MHZ 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number DS90LV110ATMT/NOPB-ND 140082-DS90LV110ATMT/NOPB DS90LV110ATMT/NOPB DS90LV110ATMT/NOPB
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - DS90LV110ATMT/NOPB Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Real Time Clock; Clock Driver Clock Driver
Bus Interface LVDS LVDS; LVDS
Package Type Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 28-TSSOP SOP; SSOP Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Application Specific - CYW173SXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
2 suppliers
Real Time Clocks - 2195-RV-8263-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
4 suppliers