Rochester Electronics Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991-7JXI CY7B991-7JXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916335-CY7B991-7JXI Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tube Package: 32-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (11.43x13.97) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 60 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916335-CY7B991-7JXI Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tube Package: 32-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (11.43x13.97) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 60 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991-7JXI - 916335-CY7B991-7JXI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991-7JXI
916335-CY7B991-7JXI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991-7JXI 916335-CY7B991-7JXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916335-CY7B991-7JXI Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tube Package: 32-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (11.43x13.97) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 60 HTSUS: 8542.39.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916335-CY7B991-7JXI
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tube
Package: 32-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC (11.43x13.97)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 60
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CY7B991-7JXI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CY7B991-7JXI
Clock/Timing - Clock Buffers, Drivers CY7B991-7JXI
IC CLK BUFFER 8:8 80MHZ 32PLCC

IC CLK BUFFER 8:8 80MHZ 32PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 916335-CY7B991-7JXI CY7B991-7JXI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991-7JXI Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8263-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4154BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
 - CAB4AZNRR - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Driver
Features / Standards RoHS
View Details
4 suppliers