Texas Instruments High-Performance Analog Clock/Timing - Clock/Timing - Clock Buffers, Drivers - DS90LV110TMTCX DS90LV110TMTCX

Description
Manufacturer: Texas Instruments Win Source Part Number: 869627-DS90LV110TMTC X Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: DS90LV110 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 869627-DS90LV110TMTC X Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: DS90LV110 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - DS90LV110TMTCX
869627-DS90LV110TMTCX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - DS90LV110TMTCX 869627-DS90LV110TMTCX
Manufacturer: Texas Instruments Win Source Part Number: 869627-DS90LV110TMTC X Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: DS90LV110 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 869627-DS90LV110TMTCX
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DS90LV110
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock Buffers, Drivers - DS90LV110TMTCX-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
DS90LV110TMTCX-ND
Clock Buffers, Drivers DS90LV110TMTCX-ND
"Clock Fanout Buffer (Distribution) IC 1:10 400MHz 28-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 400MHz 28-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - DS90LV110TMTCX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
DS90LV110TMTCX
Clock/Timing - Clock Buffers, Drivers DS90LV110TMTCX
IC CLK BUF 1:10 400MHZ 28TSSOP

IC CLK BUF 1:10 400MHZ 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 869627-DS90LV110TMTCX DS90LV110TMTCX-ND DS90LV110TMTCX
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - DS90LV110TMTCX Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Package Type Surface Mount; 28-TSSOP Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - 100LVEL11MX - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
View Details
Application Specific Clock/Timing - 336-1120-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CML
Package Type Surface Mount; 20-VFQFN Exposed Pad
View Details
2 suppliers
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details