Manufacturer: Texas Instruments
Win Source Part Number: 1035040-DS90LV110TMT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVDS, LVPECL, PECL
Output: LVDS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
"Clock Fanout Buffer (Distribution) IC 1:10 400MHz 28-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUF 1:10 400MHZ 28TSSOP
IC CLK BUF 1:10 400MHZ 28TSSOP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1035040-DS90LV110TMTCX/NOPB | 296-44647-2-ND | DS90LV110TMTCX/NOPB | DS90LV110TMTCX/NOPB |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - DS90LV110TMTCX/NOPB | Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | LVDS; LVDS | LVDS | LVDS | |
| Package Type | Surface Mount; 28-TSSOP | Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |