Rochester Electronics Clock/Timing - Real Time Clocks DS1743P-70+

Description
IC RTC CLK/CALENDAR PAR 34-PCM
Description
IC RTC CLK/CALENDAR PAR 34-PCM
Datasheet
Datasheet Summary
Powered by GS/AI

The DS1743P-70+ is a year-2000-compliant real-time clock and nonvolatile static RAM integrated into a 34-pin PowerCap module. It features an 8k x 8 SRAM capacity and includes a built-in lithium energy source, ensuring data retention for over 10 years without power. The device provides a bytewide interface for accessing clock registers, which store time data in BCD format, including century, year, month, date, day, hours, minutes, and seconds, with automatic leap year compensation valid through 2099. The DS1743P-70+ incorporates power-fail control circuitry that prevents data loss during power fluctuations by disabling access when the supply voltage falls below a specified threshold. The lithium battery is electrically disconnected until the device is powered for the first time, preserving its freshness. This module is designed for surface mounting and requires a separate PowerCap for the crystal and battery, which can be installed after soldering to avoid damage from high temperatures. The device is UL recognized to prevent charging of the internal lithium battery, making it suitable for applications requiring reliable timekeeping and data retention.

Datasheet Summary
Powered by GS/AI

The DS1743P-70+ is a year-2000-compliant real-time clock and nonvolatile static RAM integrated into a 34-pin PowerCap module. It features an 8k x 8 SRAM capacity and includes a built-in lithium energy source, ensuring data retention for over 10 years without power. The device provides a bytewide interface for accessing clock registers, which store time data in BCD format, including century, year, month, date, day, hours, minutes, and seconds, with automatic leap year compensation valid through 2099. The DS1743P-70+ incorporates power-fail control circuitry that prevents data loss during power fluctuations by disabling access when the supply voltage falls below a specified threshold. The lithium battery is electrically disconnected until the device is powered for the first time, preserving its freshness. This module is designed for surface mounting and requires a separate PowerCap for the crystal and battery, which can be installed after soldering to avoid damage from high temperatures. The device is UL recognized to prevent charging of the internal lithium battery, making it suitable for applications requiring reliable timekeeping and data retention.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Real Time Clocks - DS1743P-70+ - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
DS1743P-70+
Clock/Timing - Real Time Clocks DS1743P-70+
IC RTC CLK/CALENDAR PAR 34-PCM

IC RTC CLK/CALENDAR PAR 34-PCM

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number DS1743P-70+
Product Name Clock/Timing - Real Time Clocks
Device Type Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
 - 530CB50M0000DG - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
CDCE937 Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE937PWG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
5 suppliers
Rtc, I2C, Rv-3029, 6Ppm, 10Son; Date Format Micro Crystal - 09X0503 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details