Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867628-CY7B9911V-7JX
Series: *
Features: Clock IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
LOW SKEW CLOCK DRIVER
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 867628-CY7B9911V-7JXCT | CY7B9911V-7JXCT |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B9911V-7JXCT | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver | Clock Generator |