Rochester Electronics Clock/Timing - Clock/Timing - Real Time Clocks - DS1744-70 DS1744-70

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869464-DS1744-70 Operating Temperature Range: 0°C ~ 70°C Features: Real Time Clock (RTC) IC Clock/Calendar 32KB Parallel 28-DIP Module (0.600", 15.24mm) Package: Tube Package: 28-DIP Module (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-EDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 12 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869464-DS1744-70 Operating Temperature Range: 0°C ~ 70°C Features: Real Time Clock (RTC) IC Clock/Calendar 32KB Parallel 28-DIP Module (0.600", 15.24mm) Package: Tube Package: 28-DIP Module (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-EDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 12 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - DS1744-70 - 869464-DS1744-70 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - DS1744-70
869464-DS1744-70
Clock/Timing - Clock/Timing - Real Time Clocks - DS1744-70 869464-DS1744-70
Manufacturer: Maxim Integrated Win Source Part Number: 869464-DS1744-70 Operating Temperature Range: 0°C ~ 70°C Features: Real Time Clock (RTC) IC Clock/Calendar 32KB Parallel 28-DIP Module (0.600", 15.24mm) Package: Tube Package: 28-DIP Module (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-EDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 12 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 869464-DS1744-70
Operating Temperature Range: 0°C ~ 70°C
Features: Real Time Clock (RTC) IC Clock/Calendar 32KB Parallel 28-DIP Module (0.600", 15.24mm)
Package: Tube
Package: 28-DIP Module (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-EDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 12
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Real Time Clocks - DS1744-70 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
DS1744-70
Clock/Timing - Real Time Clocks DS1744-70
IC RTC CLK/CALENDAR PAR 28-EDIP

IC RTC CLK/CALENDAR PAR 28-EDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 869464-DS1744-70 DS1744-70
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - DS1744-70 Clock/Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Real-Time-Clock, Smd, Spi, 32.768Khz; Date Format Micro Crystal - 15R2350 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4107BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 7000 MHz
View Details
Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details