Texas Instruments High-Performance Analog Clock Buffers, Drivers DS90LV110ATMTX

Description
"Clock Fanout Buffer (Distribution) IC 1:10 200MHz 28-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:10 200MHz 28-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - DS90LV110ATMTX-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
DS90LV110ATMTX-ND
Clock Buffers, Drivers DS90LV110ATMTX-ND
"Clock Fanout Buffer (Distribution) IC 1:10 200MHz 28-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 200MHz 28-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - DS90LV110ATMTX
869626-DS90LV110ATMTX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - DS90LV110ATMTX 869626-DS90LV110ATMTX
Manufacturer: Texas Instruments Win Source Part Number: 869626-DS90LV110ATMT X Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: DS90LV110 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 869626-DS90LV110ATMTX
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DS90LV110
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - DS90LV110ATMTX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
DS90LV110ATMTX
Clock/Timing - Clock Buffers, Drivers DS90LV110ATMTX
IC CLK BUF 1:10 200MHZ 28TSSOP

IC CLK BUF 1:10 200MHZ 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number DS90LV110ATMTX-ND 869626-DS90LV110ATMTX DS90LV110ATMTX
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - DS90LV110ATMTX Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVDS
Package Type Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 28-TSSOP Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4110BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 550 MHz
View Details
Real Time Clocks - 1905806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
TSSOP Clock and Timing IC - 728-CY22388ZXC-11T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel
View Details
2 suppliers
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC208DBLE - 1174184-CDC208DBLE - Win Source Electronics
Specs
Device Type Clock Driver
Package Type SSOP
View Details