Rochester Electronics Clock/Timing - Clock/Timing - Real Time Clocks - DS1344D-3+ DS1344D-3+

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869412-DS1344D-3+ Operating Temperature Range: -40°C ~ 85°C Features: Real Time Clock (RTC) IC Clock/Calendar 96B SPI 14-WFDFN Exposed Pad Package: Bulk Package: 14-WFDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-TDFN (3x3) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869412-DS1344D-3+ Operating Temperature Range: -40°C ~ 85°C Features: Real Time Clock (RTC) IC Clock/Calendar 96B SPI 14-WFDFN Exposed Pad Package: Bulk Package: 14-WFDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-TDFN (3x3) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - DS1344D-3+ - 869412-DS1344D-3+ - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - DS1344D-3+
869412-DS1344D-3+
Clock/Timing - Clock/Timing - Real Time Clocks - DS1344D-3+ 869412-DS1344D-3+
Manufacturer: Maxim Integrated Win Source Part Number: 869412-DS1344D-3+ Operating Temperature Range: -40°C ~ 85°C Features: Real Time Clock (RTC) IC Clock/Calendar 96B SPI 14-WFDFN Exposed Pad Package: Bulk Package: 14-WFDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-TDFN (3x3) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Maxim Integrated
Win Source Part Number: 869412-DS1344D-3+
Operating Temperature Range: -40°C ~ 85°C
Features: Real Time Clock (RTC) IC Clock/Calendar 96B SPI 14-WFDFN Exposed Pad
Package: Bulk
Package: 14-WFDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-TDFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Clock/Timing - Real Time Clocks - DS1344D-3+ - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
DS1344D-3+
Clock/Timing - Real Time Clocks DS1344D-3+
IC RTC CLK/CAL SPI 14TDFN

IC RTC CLK/CAL SPI 14TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 869412-DS1344D-3+ DS1344D-3+
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - DS1344D-3+ Clock/Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Rtc, I2C, Rv-3029, 6Ppm, 10Son; Date Format Micro Crystal - 09X0506 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Buffers, Drivers - 74FCT163345X4APA - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details