Rochester Electronics Clock/Timing - Clock/Timing - Real Time Clocks - DS1337U DS1337U

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869406-DS1337U Operating Temperature Range: -40°C ~ 85°C Features: Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-uMax-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869406-DS1337U Operating Temperature Range: -40°C ~ 85°C Features: Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-uMax-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - DS1337U - 869406-DS1337U - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - DS1337U
869406-DS1337U
Clock/Timing - Clock/Timing - Real Time Clocks - DS1337U 869406-DS1337U
Manufacturer: Maxim Integrated Win Source Part Number: 869406-DS1337U Operating Temperature Range: -40°C ~ 85°C Features: Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-uMax-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 869406-DS1337U
Operating Temperature Range: -40°C ~ 85°C
Features: Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-uMax-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Real Time Clocks
DS1337U
Clock/Timing - Real Time Clocks DS1337U
IC RTC CLK/CALENDAR I2C 8-USOP

IC RTC CLK/CALENDAR I2C 8-USOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 869406-DS1337U DS1337U
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - DS1337U Clock/Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Application Specific Clock/Timing - CY28400ZXI-2T - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface HCSL
Package Type Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
CDC2582 3.3V PLL Clock Driver with LVPECL Input and 12 LVTTL Outputs - CDC2582PAH - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
6 suppliers
I²C Real-Time Clock Module - RV-8263-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details