Rochester Electronics Clock/Timing - Clock/Timing - Real Time Clocks - DS1248WP-120 DS1248WP-120

Description
Manufacturer: Maxim Integrated Win Source Part Number: 917308-DS1248WP-120 Operating Temperature Range: 0°C ~ 70°C Features: Real Time Clock (RTC) IC Phantom Time Chip 128KB Parallel 34-PowerCap™ Module Package: Tube Package: 34-PowerCap™ Module Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 34-PowerCap Module ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 40 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 917308-DS1248WP-120 Operating Temperature Range: 0°C ~ 70°C Features: Real Time Clock (RTC) IC Phantom Time Chip 128KB Parallel 34-PowerCap™ Module Package: Tube Package: 34-PowerCap™ Module Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 34-PowerCap Module ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 40 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - DS1248WP-120
917308-DS1248WP-120
Clock/Timing - Clock/Timing - Real Time Clocks - DS1248WP-120 917308-DS1248WP-120
Manufacturer: Maxim Integrated Win Source Part Number: 917308-DS1248WP-120 Operating Temperature Range: 0°C ~ 70°C Features: Real Time Clock (RTC) IC Phantom Time Chip 128KB Parallel 34-PowerCap™ Module Package: Tube Package: 34-PowerCap™ Module Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 34-PowerCap Module ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 40 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 917308-DS1248WP-120
Operating Temperature Range: 0°C ~ 70°C
Features: Real Time Clock (RTC) IC Phantom Time Chip 128KB Parallel 34-PowerCap™ Module
Package: Tube
Package: 34-PowerCap™ Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 34-PowerCap Module
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 40
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Real Time Clocks - DS1248WP-120 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
DS1248WP-120
Clock/Timing - Real Time Clocks DS1248WP-120
IC RTC PHANTOM PAR 34-PCM

IC RTC PHANTOM PAR 34-PCM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 917308-DS1248WP-120 DS1248WP-120
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - DS1248WP-120 Clock/Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PWG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
7 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5609-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4157BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 6000 MHz
View Details
Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers