Rochester Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - DS8908BN DS8908BN

Description
Manufacturer: National Semiconductor Win Source Part Number: 917477-DS8908BN Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 917477-DS8908BN Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - DS8908BN - 917477-DS8908BN - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - DS8908BN
917477-DS8908BN
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - DS8908BN 917477-DS8908BN
Manufacturer: National Semiconductor Win Source Part Number: 917477-DS8908BN Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 917477-DS8908BN
Series: *
Features: IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - DS8908BN - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
DS8908BN
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers DS8908BN
PLL FREQUENCY SYNTHESIZER

PLL FREQUENCY SYNTHESIZER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 917477-DS8908BN DS8908BN
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - DS8908BN Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-2BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2170 MHz
View Details
Clock Synthesizers - 8099705 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Lfcsp wd
View Details
SOIC Clock and Timing IC - 728-CY25422FSXI - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface Clock
Package Type Tube
Supply Voltage 1.65 to 1.95 volts
View Details
2 suppliers
CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE706PWR - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 3.3 volts
Frequency 300 MHz
View Details
8 suppliers