Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips

Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more

Page: 1 50 100 150 200 210 220 230 240 250 260 270 271 272 273 274 275 276 277 278
Product Name Notes
- Controller, DDR Voltage Regulator IC 1 Output 16-QFN (3x3)
- Controller, Intel VR13 Voltage Regulator IC 2 Output PG-VQFN-40-13
- Controller, Intel VR13 Voltage Regulator IC 2 Output PG-VQFN-48-63
- Converter, DDR Voltage Regulator IC 1 Output 8-HSOIC
- Converter, Wireless Devices Voltage Regulator IC 1 Output USP-8B10
- Digital Multi-phase Controller Voltage Regulator IC 2 - Dual Output 40-QFN (5x5)
- Network, Telecom Voltage Regulator IC 1 Output 16-QFN (3x3)
Bias Controller PMIC 10-MSOP
Bias Controller PMIC 16-QFN (3x3)
Bias Controller PMIC 16-QSOP
Bias Controller PMIC 20-QFN (4x4)
Bias Controller PMIC 20-QSOP
Bias Controller PMIC U-QFN3030-16 (Type B)
Current Mirror Regulator High-Side 1A SM8
Earth Leakage Detector PMIC 8-PDIP
Earth Leakage Detector PMIC 8-SOP
Linear Voltage Regulator IC 1 Output 300mA SM8
Linear Voltage Regulator IC Output
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 8-HSOIC
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A TO-252-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252, (D-Pak)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 10-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 10-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-3
Linear Voltage Regulator IC Positive Adjustable Output 2A 10-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SM8
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23 (Type DN)
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-92
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-3
OR Controller
PMIC 16-QSOP
PMIC 20-QSOP
PMIC U-QFN3030-16 (Type B)
Power Supply Controller Digital Power Controller 64-QFN-EP (9x9)
Power Supply Controller
Set-Top Boxes PMIC 20-QFN (4x4)
Set-Top Boxes PMIC U-QFN4040-20
Shunt Voltage Reference IC Adjustable 1.24V 15 VV ±2.5% 25 mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 15 VV ±2.5% 25 mA TO-92
Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±0.48% 100 mA SOT-23-5
Shunt Voltage Reference IC Adjustable 2.5V 20 VV ±0.5% 100 mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 20 VV ±1% 100 mA SOT-223-3
Shunt Voltage Reference IC Adjustable 2.5V 20 VV ±1% 100 mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 20 VV ±1% 100 mA TO-92
Shunt Voltage Reference IC Adjustable 2.5V 20 VV ±2% 100 mA SOT-223-3
Shunt Voltage Reference IC Adjustable 2.5V 20 VV ±2% 100 mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 20 VV ±2% 100 mA TO-92
Supervisor Channel
Supervisor Open Drain or Open Collector 1 Channel 8-SO
Supervisor Open Drain or Open Collector 1 Channel SOT-223-3
Supervisor Open Drain or Open Collector 1 Channel SOT-26
Supervisor Open Drain or Open Collector 1 Channel TO-92
Supervisor Open Drain or Open Collector 3 Channel TSOT-23-8
Voltage Reference IC V
Voltage to Frequency Converter IC 10 kHz ±0.05% 8-PDIP

<< Prev Next >>