Torex Semiconductor, Ltd. Voltage Regulators - Linear XD6216BB41MR-Q

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XD6216BB41MR-Q is a linear voltage regulator from Quarktwin Technology Ltd. designed for low power consumption applications. It operates with an input voltage range of 2.0V to 28.0V and provides a selectable output voltage from 1.8V to 12V in 0.1V increments, with a fixed output accuracy of ±1% for voltages above 2.0V. The device supports a maximum output current of 150mA and features a low power consumption of 5OºA, with a stand-by current of less than 0.1OºA. Built-in protection features include overcurrent protection and thermal shutdown, ensuring safe operation under various conditions. The regulator is compatible with low ESR ceramic capacitors for output stabilization. It is suitable for automotive applications such as car navigation systems, car audio, and other automotive accessories. The XD6216BB41MR-Q is available in a SOT-25 package and is compliant with AEC-Q100 Grade 2 and EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XD6216BB41MR-Q is a linear voltage regulator from Quarktwin Technology Ltd. designed for low power consumption applications. It operates with an input voltage range of 2.0V to 28.0V and provides a selectable output voltage from 1.8V to 12V in 0.1V increments, with a fixed output accuracy of ±1% for voltages above 2.0V. The device supports a maximum output current of 150mA and features a low power consumption of 5OºA, with a stand-by current of less than 0.1OºA. Built-in protection features include overcurrent protection and thermal shutdown, ensuring safe operation under various conditions. The regulator is compatible with low ESR ceramic capacitors for output stabilization. It is suitable for automotive applications such as car navigation systems, car audio, and other automotive accessories. The XD6216BB41MR-Q is available in a SOT-25 package and is compliant with AEC-Q100 Grade 2 and EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XD6216BB41MR-Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XD6216BB41MR-Q
Voltage Regulators - Linear XD6216BB41MR-Q
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XD6216BB41MR-Q
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1922370P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active Low, Push Pull
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers