The XD6130A161MR-Q is a voltage detector from Quarktwin Technology Ltd. that features a watchdog function and is designed for microprocessor monitoring applications. It allows for an externally adjustable watchdog timeout period and release delay time using a single external capacitor. The device outputs a low-level signal from the RESETB pin when the power voltage reaches the detect voltage or if a low-to-high pulse is not received at the watchdog pin within the specified timeout period. This part number operates within a voltage range of 1.5V to 6.0V, with a standard detect voltage of 1.6V and an accuracy of ±1.0%. It supports a wide operating temperature range from -40°C to 125°C and has low power consumption, drawing 8.1OºA during detection and 2.5OºA during release. The XD6130A161MR-Q also includes a manual reset function, making it suitable for applications such as microprocessor reset, memory battery backup circuits, and power-on reset circuits. The product is packaged in a SOT-26 format and is compliant with EU RoHS standards.
Supervisor Open Drain or Open Collector 1 Channel SOT-26
IC SUPERVISOR 1 CHANNEL SOT26
IC SUPERVISOR 1 CHANNEL SOT26
Supervisor Open Drain or Open Collector 1 Channel SOT-26
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XD6130A161MR-Q-ND | XD6130A161MR-Q | XD6130A161MR-Q | XD6130A161MR-Q |
| Product Name | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors | Supervisors |
| Output Options | Open Drain; Active Low; Active High | Open Drain; Open Drain or Open Collector | Open Drain |