Supervisor Open Drain or Open Collector 1 Channel SOT-223-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 100913-ZM33064GTA
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.5 μs Typical Propagation Delay
Voltage - Threshold: 4.6V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-223
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
IC SUPERVISOR 1 CHANNEL SOT223 Product overview: ZM33064GTA from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ZM33064GTA can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SOT223
Supervisor Open Drain or Open Collector 1 Channel SOT-223-3
IC SUPERVISOR 1 CHANNEL SOT223
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ZM33064GTR-ND | 100913-ZM33064GTA | 691-ZM33064GTA | ZM33064GTA | ZM33064GTA | ZM33064GTA |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - ZM33064GTA | Voltage Supervisor IC | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Manual Reset | |||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | TO-261-4, TO-261AA | SOT-223 | Tape & Reel (TR) | TO-261-4, TO-261AA | TO-261-4, TO-261AA |