The XCM414B107D2-G is a voltage regulator designed for wireless power receiver applications, featuring a bridge circuit composed of four Schottky Barrier Diodes (SBD) for full-wave rectification of AC input. The integrated positive voltage regulator can output a preset voltage of 3.3V, with the capability to adjust output voltage in 0.1V increments within a range of 2.0V to 12.0V, utilizing laser trimming technology. This regulator includes built-in protection features such as overcurrent protection and thermal shutdown, ensuring safe operation under varying conditions. It operates with an input voltage range of 2.0V to 26.0V and maintains a low power consumption of 5OºA, with a stand-by current of less than 0.1OºA. The device is compatible with low ESR ceramic capacitors and offers high ripple rejection of 30dB at 1kHz. The XCM414B107D2-G is suitable for applications in smart cards, hearing aids, wireless earphones, Bluetooth devices, wearable technology, and wireless chargers. It operates effectively within a temperature range of -40°C to 85°C and is packaged in a USP-8B10 format, compliant with EU RoHS standards.
- Converter, Wireless Devices Voltage Regulator IC 1 Output USP-8B10
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XCM414B107D2-G |
| Product Name | Special Purpose Regulators |
| Type | 8-PowerXDFN |