DIODES Incorporated PMIC - PMIC - Power Management - Specialized - ZNBG3211Q20TC ZNBG3211Q20TC

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 057824-ZNBG3211Q20TC Packaging: Reel - TR Applications: Bias Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: 20-QSOP Supply Voltage - Operating: 5 V to 10 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 057824-ZNBG3211Q20TC Packaging: Reel - TR Applications: Bias Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: 20-QSOP Supply Voltage - Operating: 5 V to 10 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ZNBG3211Q20TC - 057824-ZNBG3211Q20TC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ZNBG3211Q20TC
057824-ZNBG3211Q20TC
PMIC - PMIC - Power Management - Specialized - ZNBG3211Q20TC 057824-ZNBG3211Q20TC
Manufacturer: Diodes Incorporated Win Source Part Number: 057824-ZNBG3211Q20TC Packaging: Reel - TR Applications: Bias Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: 20-QSOP Supply Voltage - Operating: 5 V to 10 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 057824-ZNBG3211Q20TC
Packaging: Reel - TR
Applications: Bias Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C
Case / Package: 20-QSOP
Supply Voltage - Operating: 5 V to 10 V
Operating Supply Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Management - Specialized - ZNBG3211Q20TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ZNBG3211Q20TC
Power Management - Specialized ZNBG3211Q20TC
Bias Controller PMIC 20-QSOP

Bias Controller PMIC 20-QSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 057824-ZNBG3211Q20TC ZNBG3211Q20TC
Product Name PMIC - PMIC - Power Management - Specialized - ZNBG3211Q20TC Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1905807P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active High, Active Low
View Details