DIODES Incorporated Integrated Circuits (ICs) - PMIC - Power Management - Specialized ZABG6004JA16TC

Description
Win Source Part Number: 1142602-ZABG6004JA16 TC Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Bias Controller Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 1.1mA Voltage - Supply: 2.1V ~ 5.5V Package / Case: 16-UFQFN Exposed Pad Supplier Device Package: U-QFN3030-16 (Type B) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: ZABG6004JA16TCDITR,Z ABG6004JA16TCDIDKR,Z ABG6004JA16TCDICT Base Product Number: ZABG6004
Request a Quote Datasheet
Description
Win Source Part Number: 1142602-ZABG6004JA16 TC Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Bias Controller Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 1.1mA Voltage - Supply: 2.1V ~ 5.5V Package / Case: 16-UFQFN Exposed Pad Supplier Device Package: U-QFN3030-16 (Type B) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: ZABG6004JA16TCDITR,Z ABG6004JA16TCDIDKR,Z ABG6004JA16TCDICT Base Product Number: ZABG6004
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1142602-ZABG6004JA16TC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1142602-ZABG6004JA16TC
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1142602-ZABG6004JA16TC
Win Source Part Number: 1142602-ZABG6004JA16 TC Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Bias Controller Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 1.1mA Voltage - Supply: 2.1V ~ 5.5V Package / Case: 16-UFQFN Exposed Pad Supplier Device Package: U-QFN3030-16 (Type B) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: ZABG6004JA16TCDITR,Z ABG6004JA16TCDIDKR,Z ABG6004JA16TCDICT Base Product Number: ZABG6004

Win Source Part Number: 1142602-ZABG6004JA16TC
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel
Applications: Bias Controller
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Supply: 1.1mA
Voltage - Supply: 2.1V ~ 5.5V
Package / Case: 16-UFQFN Exposed Pad
Supplier Device Package: U-QFN3030-16 (Type B)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: ZABG6004JA16TCDITR,ZABG6004JA16TCDIDKR,ZABG6004JA16TCDICT
Base Product Number: ZABG6004

Buy Now Datasheet
Power Management - Specialized - ZABG6004JA16TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ZABG6004JA16TC
Power Management - Specialized ZABG6004JA16TC
Bias Controller PMIC U-QFN3030-16 (Type B)

Bias Controller PMIC U-QFN3030-16 (Type B)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1142602-ZABG6004JA16TC ZABG6004JA16TC
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8228925 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details