The XCM414B096D2-G is a voltage regulator designed for wireless power receiver applications, featuring a bridge circuit composed of four Schottky Barrier Diodes (SBD) for full-wave rectification of AC input. The integrated positive voltage regulator can output a preset voltage of 3.3V, with the capability to adjust output voltage in 0.1V increments from 2.0V to 12.0V through laser trimming. It includes built-in protection features such as overcurrent protection and thermal shutdown, ensuring reliable operation under varying conditions. The device operates within an input voltage range of 2.0V to 26.0V and is compatible with low ESR ceramic capacitors for output stabilization. It has a low power consumption of 5OºA and a stand-by current of less than 0.1OºA, making it suitable for battery-powered applications. The operating temperature range is from -40°C to 85°C, and the product is packaged in a USP-8B10 format, compliant with EU RoHS standards. Applications include smart cards, hearing aids, wireless earphones, wearable devices, and wireless charger devices.
- Converter, Wireless Devices Voltage Regulator IC 1 Output USP-8B10
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XCM414B096D2-G |
| Product Name | Special Purpose Regulators |
| Type | 8-PowerXDFN |