Torex Semiconductor, Ltd. Special Purpose Regulators XCM414B055D2-G

Description
- Converter, Wireless Devices Voltage Regulator IC 1 Output USP-8B10
Description
- Converter, Wireless Devices Voltage Regulator IC 1 Output USP-8B10
Datasheet
Datasheet Summary
Powered by GS/AI

The XCM414B055D2-G is a voltage regulator designed for wireless power receiver applications, featuring a bridge circuit composed of four Schottky Barrier Diodes (SBD) for full-wave rectification of AC input. The integrated positive voltage regulator generates a preset output voltage of 3.3V, which can be adjusted in 0.1V increments within a range of 2.0V to 12.0V through laser trimming. This regulator operates with an input voltage range of 2.0V to 26.0V and offers a fixed output accuracy of ±2.0%. It is compatible with low ESR ceramic capacitors and includes built-in protection features such as a current limit circuit and thermal shutdown to prevent damage under excessive load conditions. The device also has a CE function for power-saving standby mode, reducing power consumption to 5OºA during operation and less than 0.1OºA in standby. The XCM414B055D2-G is suitable for various applications, including smart cards, hearing aids, wireless earphones, and wearable devices. It operates within a temperature range of -40°C to 85°C and is packaged in a USP-8B10 format, making it a compact solution for integration into electronic designs.

Datasheet Summary
Powered by GS/AI

The XCM414B055D2-G is a voltage regulator designed for wireless power receiver applications, featuring a bridge circuit composed of four Schottky Barrier Diodes (SBD) for full-wave rectification of AC input. The integrated positive voltage regulator generates a preset output voltage of 3.3V, which can be adjusted in 0.1V increments within a range of 2.0V to 12.0V through laser trimming. This regulator operates with an input voltage range of 2.0V to 26.0V and offers a fixed output accuracy of ±2.0%. It is compatible with low ESR ceramic capacitors and includes built-in protection features such as a current limit circuit and thermal shutdown to prevent damage under excessive load conditions. The device also has a CE function for power-saving standby mode, reducing power consumption to 5OºA during operation and less than 0.1OºA in standby. The XCM414B055D2-G is suitable for various applications, including smart cards, hearing aids, wireless earphones, and wearable devices. It operates within a temperature range of -40°C to 85°C and is packaged in a USP-8B10 format, making it a compact solution for integration into electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - XCM414B055D2-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
XCM414B055D2-G
Special Purpose Regulators XCM414B055D2-G
- Converter, Wireless Devices Voltage Regulator IC 1 Output USP-8B10

- Converter, Wireless Devices Voltage Regulator IC 1 Output USP-8B10

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XCM414B055D2-G
Product Name Special Purpose Regulators
Type 8-PowerXDFN
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 6977754 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
Voltage Reference - ATL432LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details