Torex Semiconductor, Ltd. Voltage Regulators - Linear XD6506B242MR-Q

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XD6506B242MR-Q is a linear voltage regulator from Quarktwin Technology Ltd. designed for applications requiring low power consumption. It features an ultra-low quiescent current of 0.8OºA and a maximum output current of 150mA. The regulator operates within an input voltage range of 1.5V to 6.0V and provides output voltages that can be set internally from 1.2V to 5.0V in 0.1V steps. The dropout voltage is specified at 360mV for an output current of 100mA at 3.3V output. This device is compatible with low ESR ceramic capacitors, enhancing output stability. It includes a current limiting function for output protection and a CE function that allows the regulator to be turned off, significantly reducing power consumption. The operating temperature range is -40°C to +105°C, making it suitable for automotive applications such as car navigation systems and ECUs. The product is packaged in a SOT-25 format and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XD6506B242MR-Q is a linear voltage regulator from Quarktwin Technology Ltd. designed for applications requiring low power consumption. It features an ultra-low quiescent current of 0.8OºA and a maximum output current of 150mA. The regulator operates within an input voltage range of 1.5V to 6.0V and provides output voltages that can be set internally from 1.2V to 5.0V in 0.1V steps. The dropout voltage is specified at 360mV for an output current of 100mA at 3.3V output. This device is compatible with low ESR ceramic capacitors, enhancing output stability. It includes a current limiting function for output protection and a CE function that allows the regulator to be turned off, significantly reducing power consumption. The operating temperature range is -40°C to +105°C, making it suitable for automotive applications such as car navigation systems and ECUs. The product is packaged in a SOT-25 format and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XD6506B242MR-Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XD6506B242MR-Q
Voltage Regulators - Linear XD6506B242MR-Q
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XD6506B242MR-Q
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 7385103P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface - BQ2063DBQ - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers