DIODES Incorporated PMIC - PMIC - Power Management - Specialized - ZNBG3010Q16TC ZNBG3010Q16TC

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120179-ZNBG3010Q16T C Packaging: Reel - TR Applications: Bias Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 70°C Case / Package: 16-QSOP Supply Voltage - Operating: 5 V to 10 V Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120179-ZNBG3010Q16T C Packaging: Reel - TR Applications: Bias Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 70°C Case / Package: 16-QSOP Supply Voltage - Operating: 5 V to 10 V Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ZNBG3010Q16TC - 1120179-ZNBG3010Q16TC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ZNBG3010Q16TC
1120179-ZNBG3010Q16TC
PMIC - PMIC - Power Management - Specialized - ZNBG3010Q16TC 1120179-ZNBG3010Q16TC
Manufacturer: Diodes Incorporated Win Source Part Number: 1120179-ZNBG3010Q16T C Packaging: Reel - TR Applications: Bias Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 70°C Case / Package: 16-QSOP Supply Voltage - Operating: 5 V to 10 V Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120179-ZNBG3010Q16TC
Packaging: Reel - TR
Applications: Bias Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 70°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 5 V to 10 V
Operating Supply Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Management - Specialized - ZNBG3010Q16TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ZNBG3010Q16TC
Power Management - Specialized ZNBG3010Q16TC
Bias Controller PMIC 16-QSOP

Bias Controller PMIC 16-QSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1120179-ZNBG3010Q16TC ZNBG3010Q16TC
Product Name PMIC - PMIC - Power Management - Specialized - ZNBG3010Q16TC Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details
Voltage Regulators - Linear - 5962R0722961VXA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type TO-205AD, TO-39-3 Metal Can
IQ 1.50E6 µA
View Details
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details