The XD6506B142MR-Q is a linear voltage regulator from Quarktwin Technology Ltd. designed for low power applications. It features an ultra-low quiescent current of 0.8OºA, making it suitable for battery-powered devices. The regulator supports a maximum output current of 150mA and operates within an input voltage range of 1.5V to 6.0V. It offers output voltage options from 1.2V to 5.0V, with an accuracy of ±2.0% for output voltages above 1.5V. The dropout voltage is specified at 360mV when delivering 100mA at 3.3V output. The device includes a current limiting feature for output protection and is compatible with low ESR ceramic capacitors, enhancing output stability. The XD6506B142MR-Q is housed in a SOT-25 package and operates over a temperature range of -40°C to +105°C, making it suitable for automotive applications such as navigation systems and ECUs. It is also compliant with EU RoHS standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XD6506B142MR-Q |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |