Manufacturer: Diodes Incorporated
Win Source Part Number: 044135-ZNBG3118JA16T
Packaging: Reel - TR
Applications: Bias Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 3.3 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Bias Controller PMIC 16-QFN (3x3)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 044135-ZNBG3118JA16TC | ZNBG3118JA16TC |
| Product Name | PMIC - PMIC - Power Management - Specialized - ZNBG3118JA16TC | Power Management - Specialized |
| Output Options | Inverting |