Manufacturer: Diodes Incorporated
Win Source Part Number: 413028-ZNBG3000Q16TC
Packaging: Reel - TR
Applications: Bias Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 70°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 5 V to 12 V
Operating Supply Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Bias Controller PMIC 16-QSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 413028-ZNBG3000Q16TC | ZNBG3000Q16TC |
| Product Name | PMIC - PMIC - Power Management - Specialized - ZNBG3000Q16TC | Power Management - Specialized |
| Output Options | Inverting |