DIODES Incorporated PMIC - PMIC - Power Management - Specialized - ZNBG3115Q20TC ZNBG3115Q20TC

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 057821-ZNBG3115Q20TC Packaging: Reel - TR Applications: Bias Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 80°C Case / Package: 20-QSOP Supply Voltage - Operating: 5 V to 10 V Operating Supply Current: 28mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 057821-ZNBG3115Q20TC Packaging: Reel - TR Applications: Bias Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 80°C Case / Package: 20-QSOP Supply Voltage - Operating: 5 V to 10 V Operating Supply Current: 28mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ZNBG3115Q20TC - 057821-ZNBG3115Q20TC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ZNBG3115Q20TC
057821-ZNBG3115Q20TC
PMIC - PMIC - Power Management - Specialized - ZNBG3115Q20TC 057821-ZNBG3115Q20TC
Manufacturer: Diodes Incorporated Win Source Part Number: 057821-ZNBG3115Q20TC Packaging: Reel - TR Applications: Bias Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 80°C Case / Package: 20-QSOP Supply Voltage - Operating: 5 V to 10 V Operating Supply Current: 28mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 057821-ZNBG3115Q20TC
Packaging: Reel - TR
Applications: Bias Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 80°C
Case / Package: 20-QSOP
Supply Voltage - Operating: 5 V to 10 V
Operating Supply Current: 28mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - ZNBG3115Q20TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ZNBG3115Q20TC
Power Management - Specialized ZNBG3115Q20TC
Bias Controller PMIC 20-QSOP

Bias Controller PMIC 20-QSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 057821-ZNBG3115Q20TC ZNBG3115Q20TC
Product Name PMIC - PMIC - Power Management - Specialized - ZNBG3115Q20TC Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Supervisors - 1905857 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Open drain
View Details
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details