The ZMR250F02TC is a fixed positive voltage regulator from Quarktwin Technology Ltd., designed to provide a stable output voltage of 2.5V with a maximum output current of 50mA. It features a low quiescent current of only 30µA, making it suitable for low power applications. The device is housed in a compact SOT23 package, which is advantageous for space-constrained designs. The input voltage range for the ZMR250F02TC is specified from 4.2V to 22.5V, allowing for flexibility in various applications. Additionally, it includes internal current limiting and thermal shutdown features to enhance reliability and protect against damage. The operating temperature range extends from -55°C to 125°C, making it suitable for a wide range of environmental conditions.
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ZMR250F02TC |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |