DIODES Incorporated PMIC - PMIC - Power Management - Specialized - ZABG6002JB20TC ZABG6002JB20TC

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801946-ZABG6002JB20T C Packaging: Reel Mounting Style: SMD Applications: Bias Controller Current - Supply: 62mA Part Status: Last Time Buy Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-UFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 8V Part Number Series: ZABG6002
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801946-ZABG6002JB20T C Packaging: Reel Mounting Style: SMD Applications: Bias Controller Current - Supply: 62mA Part Status: Last Time Buy Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-UFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 8V Part Number Series: ZABG6002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ZABG6002JB20TC - 801946-ZABG6002JB20TC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ZABG6002JB20TC
801946-ZABG6002JB20TC
PMIC - PMIC - Power Management - Specialized - ZABG6002JB20TC 801946-ZABG6002JB20TC
Manufacturer: Diodes Incorporated Win Source Part Number: 801946-ZABG6002JB20T C Packaging: Reel Mounting Style: SMD Applications: Bias Controller Current - Supply: 62mA Part Status: Last Time Buy Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-UFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 8V Part Number Series: ZABG6002

Manufacturer: Diodes Incorporated
Win Source Part Number: 801946-ZABG6002JB20TC
Packaging: Reel
Mounting Style: SMD
Applications: Bias Controller
Current - Supply: 62mA
Part Status: Last Time Buy
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-UFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 8V
Part Number Series: ZABG6002

Buy Now
Power Management - Specialized - ZABG6002JB20TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ZABG6002JB20TC
Power Management - Specialized ZABG6002JB20TC
Bias Controller PMIC 20-QFN (4x4)

Bias Controller PMIC 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 801946-ZABG6002JB20TC ZABG6002JB20TC
Product Name PMIC - PMIC - Power Management - Specialized - ZABG6002JB20TC Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 2448573 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - PMIC - Supervisors - ADM1069AST - 860088-ADM1069AST - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 32-LQFP (7x7)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Hard To Find - 7702AC - 1133663-7702AC - Win Source Electronics
Specs
Output Options Inverting
View Details