DIODES Incorporated PMIC - PMIC - Power Management - Specialized - ZABG4003JA16TC ZABG4003JA16TC

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 904236-ZABG4003JA16T C Operating Temperature Range: -40°C ~ 105°C Features: Bias Controller PMIC U-QFN3030-16 (Type B) Package: 16-UFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ZABG4003 Categories: Integrated Circuits (ICs) Case / Package: U-QFN3030-16 (Type B) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ZABG4003JA16TCDITR, ZABG4003JA16TCDICT, ZABG4003JA16TCDIDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 904236-ZABG4003JA16T C Operating Temperature Range: -40°C ~ 105°C Features: Bias Controller PMIC U-QFN3030-16 (Type B) Package: 16-UFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ZABG4003 Categories: Integrated Circuits (ICs) Case / Package: U-QFN3030-16 (Type B) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ZABG4003JA16TCDITR, ZABG4003JA16TCDICT, ZABG4003JA16TCDIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ZABG4003JA16TC - 904236-ZABG4003JA16TC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ZABG4003JA16TC
904236-ZABG4003JA16TC
PMIC - PMIC - Power Management - Specialized - ZABG4003JA16TC 904236-ZABG4003JA16TC
Manufacturer: Diodes Incorporated Win Source Part Number: 904236-ZABG4003JA16T C Operating Temperature Range: -40°C ~ 105°C Features: Bias Controller PMIC U-QFN3030-16 (Type B) Package: 16-UFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ZABG4003 Categories: Integrated Circuits (ICs) Case / Package: U-QFN3030-16 (Type B) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ZABG4003JA16TCDITR, ZABG4003JA16TCDICT, ZABG4003JA16TCDIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 904236-ZABG4003JA16TC
Operating Temperature Range: -40°C ~ 105°C
Features: Bias Controller PMIC U-QFN3030-16 (Type B)
Package: 16-UFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZABG4003
Categories: Integrated Circuits (ICs)
Case / Package: U-QFN3030-16 (Type B)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ZABG4003JA16TCDITR, ZABG4003JA16TCDICT, ZABG4003JA16TCDIDKR

Buy Now Datasheet
Power Management - Specialized - ZABG4003JA16TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ZABG4003JA16TC
Power Management - Specialized ZABG4003JA16TC
Bias Controller PMIC U-QFN3030-16 (Type B)

Bias Controller PMIC U-QFN3030-16 (Type B)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 904236-ZABG4003JA16TC ZABG4003JA16TC
Product Name PMIC - PMIC - Power Management - Specialized - ZABG4003JA16TC Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details