Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SUPERVISORY CIRCUITS AND BATTERY MONITOR CHIPS
MAXLINEAR, INC.
XR4151CP-F -- V/F AND F/V CONVERTERS
MaxLinear, Inc.
V/F and F/V Converters
XR4151CP-F
Description
Voltage to Frequency Converter IC 10 kHz ±0.05% 8-PDIP
Quarktwin Technology Ltd.
Done
Datasheet
Description
Voltage to Frequency Converter IC 10 kHz ±0.05% 8-PDIP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
V/F and F/V Converters
XR4151CP-F
V/F and F/V Converters
XR4151CP-F
Voltage to Frequency Converter IC 10 kHz ±0.05% 8-PDIP
Voltage to Frequency Converter IC 10 kHz ±0.05% 8-PDIP
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Supervisory Circuits and Battery Monitor Chips
Product Number
XR4151CP-F
Product Name
V/F and F/V Converters
Type
DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
PMIC - Supervisors
ADM1811-10ART-RL7
Specs
Number of Supplies
1; 1
Output Options
Open Drain; Open Drain or Open Collector
Type
SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
RS Components, Ltd.
Voltage References
9210720
Specs
Type
SOT-23; Sot-23
Pins
3
View Details
Texas Instruments
BQ25504 Ultra Low Power Boost Converter with Battery Management for Energy Harvester | Nano-Power Management
BQ25504RGTT
Specs
Type
QFN
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
3
suppliers
Nexperia B.V.
Voltage Regulators - Linear
SPX2950ACN-L-5-0
View Details