DIODES Incorporated PMIC - PMIC - Power Management - Specialized - ZNBG2000X10TA ZNBG2000X10TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 800390-ZNBG2000X10TA Packaging: Reel package Operating Temperature Range: -40°C ~ 80°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: Bias Controller Mounting: SMD Operating Supply Voltage: 5 V ~ 12 V Part Status: Obsolete(EOL) Family Name: ZNBG2000 Categories: Integrated Circuits (ICs) Operating Supply Current: 24mA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): ZNBG2000X10; ZNBG2000X10TC; Introduction Date: September 03, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 800390-ZNBG2000X10TA Packaging: Reel package Operating Temperature Range: -40°C ~ 80°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: Bias Controller Mounting: SMD Operating Supply Voltage: 5 V ~ 12 V Part Status: Obsolete(EOL) Family Name: ZNBG2000 Categories: Integrated Circuits (ICs) Operating Supply Current: 24mA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): ZNBG2000X10; ZNBG2000X10TC; Introduction Date: September 03, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ZNBG2000X10TA - 800390-ZNBG2000X10TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ZNBG2000X10TA
800390-ZNBG2000X10TA
PMIC - PMIC - Power Management - Specialized - ZNBG2000X10TA 800390-ZNBG2000X10TA
Manufacturer: Diodes Incorporated Win Source Part Number: 800390-ZNBG2000X10TA Packaging: Reel package Operating Temperature Range: -40°C ~ 80°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: Bias Controller Mounting: SMD Operating Supply Voltage: 5 V ~ 12 V Part Status: Obsolete(EOL) Family Name: ZNBG2000 Categories: Integrated Circuits (ICs) Operating Supply Current: 24mA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): ZNBG2000X10; ZNBG2000X10TC; Introduction Date: September 03, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 800390-ZNBG2000X10TA
Packaging: Reel package
Operating Temperature Range: -40°C ~ 80°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: Bias Controller
Mounting: SMD
Operating Supply Voltage: 5 V ~ 12 V
Part Status: Obsolete(EOL)
Family Name: ZNBG2000
Categories: Integrated Circuits (ICs)
Operating Supply Current: 24mA
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): ZNBG2000X10; ZNBG2000X10TC;
Introduction Date: September 03, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - ZNBG2000X10TA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ZNBG2000X10TA
Power Management - Specialized ZNBG2000X10TA
Bias Controller PMIC 10-MSOP

Bias Controller PMIC 10-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 800390-ZNBG2000X10TA ZNBG2000X10TA
Product Name PMIC - PMIC - Power Management - Specialized - ZNBG2000X10TA Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228178 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Supervisors - BQ24701PWR - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details